Capital Lighting, Inc. E24028-20PC Island/Pool Table-4 Light + 650404

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Length 7.00 Bulb Type: G-9 Qty: 10 Wattage: 40 Finish: Polished Chrome Weight: 17.68 Product Name: Ten Light Pendant UPC: 845094047964 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Length 7.00 Bulb Type: G-9 Qty: 10 Wattage: 40 Finish: Polished Chrome Weight: 17.68 Product Name: Ten Light Pendant UPC: 845094047964 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E24028-20PC Island/Pool Table-4 Light + - 650404 - Capital Lighting, Inc.
Columbus, OH, USA
E24028-20PC Island/Pool Table-4 Light +
650404
E24028-20PC Island/Pool Table-4 Light + 650404
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Length 7.00 Bulb Type: G-9 Qty: 10 Wattage: 40 Finish: Polished Chrome Weight: 17.68 Product Name: Ten Light Pendant UPC: 845094047964 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 7.00
Length 7.00
Bulb
Type: G-9
Qty: 10
Wattage: 40
Finish: Polished Chrome
Weight: 17.68
Product Name: Ten Light Pendant
UPC: 845094047964
Category: Pendant
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650404
Product Name E24028-20PC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details