Capital Lighting, Inc. E24250-91PC Sconces-Single Glass 650402

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Extension: 7 Bulb Type: G4 Qty: 1 Wattage: 20 Finish: Polished Chrome Weight: 3.32 Product Name: One Light Wall Sconce UPC: 845094047667 Category: Wall Sconce Glass: Crystal Bubble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Extension: 7 Bulb Type: G4 Qty: 1 Wattage: 20 Finish: Polished Chrome Weight: 3.32 Product Name: One Light Wall Sconce UPC: 845094047667 Category: Wall Sconce Glass: Crystal Bubble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E24250-91PC Sconces-Single Glass - 650402 - Capital Lighting, Inc.
Columbus, OH, USA
E24250-91PC Sconces-Single Glass
650402
E24250-91PC Sconces-Single Glass 650402
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Extension: 7 Bulb Type: G4 Qty: 1 Wattage: 20 Finish: Polished Chrome Weight: 3.32 Product Name: One Light Wall Sconce UPC: 845094047667 Category: Wall Sconce Glass: Crystal Bubble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.00
Extension: 7
Bulb
Type: G4
Qty: 1
Wattage: 20
Finish: Polished Chrome
Weight: 3.32
Product Name: One Light Wall Sconce
UPC: 845094047667
Category: Wall Sconce
Glass: Crystal Bubble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650402
Product Name E24250-91PC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details