PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: White
Weight: 2.64
Product Name: One Light Pendant
UPC: 845094047407
Category: Pendant
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 650400 |
| Product Name | E24055-WT Mini Pendants-Cable |
| Application | Residential |