Capital Lighting, Inc. 8-224-2-25 Bathroom Fixtures-Two Lights 648899

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 10.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Slate Product Name: Two Light Bath Bar UPC: 822920227127 Category: Bath Lights Glass: Cream Ribbed Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 10.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Slate Product Name: Two Light Bath Bar UPC: 822920227127 Category: Bath Lights Glass: Cream Ribbed Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
8-224-2-25 Bathroom Fixtures-Two Lights - 648899 - Capital Lighting, Inc.
Columbus, OH, USA
8-224-2-25 Bathroom Fixtures-Two Lights
648899
8-224-2-25 Bathroom Fixtures-Two Lights 648899
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 10.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Slate Product Name: Two Light Bath Bar UPC: 822920227127 Category: Bath Lights Glass: Cream Ribbed Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 10.50
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Slate
Product Name: Two Light Bath Bar
UPC: 822920227127
Category: Bath Lights
Glass: Cream Ribbed
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648899
Product Name 8-224-2-25 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details