Capital Lighting, Inc. 9-607-2-167 Sconces-Double Candle 648865

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.00 Extension: 4.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tierra De Sienna Product Name: Two Light Sconce UPC: 822920227783 Category: Sconces Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.00 Extension: 4.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tierra De Sienna Product Name: Two Light Sconce UPC: 822920227783 Category: Sconces Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
9-607-2-167 Sconces-Double Candle - 648865 - Capital Lighting, Inc.
Columbus, OH, USA
9-607-2-167 Sconces-Double Candle
648865
9-607-2-167 Sconces-Double Candle 648865
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.00 Extension: 4.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tierra De Sienna Product Name: Two Light Sconce UPC: 822920227783 Category: Sconces Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 12.00
Extension: 4.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Tierra De Sienna
Product Name: Two Light Sconce
UPC: 822920227783
Category: Sconces
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648865
Product Name 9-607-2-167 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details