Capital Lighting, Inc. 9-4055-2-124 Sconces-Double Candle 648848

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Fiesta Bronze Product Name: Two Light Sconce UPC: 822920227264 Category: Sconces Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Fiesta Bronze Product Name: Two Light Sconce UPC: 822920227264 Category: Sconces Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
9-4055-2-124 Sconces-Double Candle - 648848 - Capital Lighting, Inc.
Columbus, OH, USA
9-4055-2-124 Sconces-Double Candle
648848
9-4055-2-124 Sconces-Double Candle 648848
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Fiesta Bronze Product Name: Two Light Sconce UPC: 822920227264 Category: Sconces Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 16.00
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Fiesta Bronze
Product Name: Two Light Sconce
UPC: 822920227264
Category: Sconces
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648848
Product Name 9-4055-2-124 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details