Capital Lighting, Inc. 9-223-1-25 Sconces-Single Glass 648842

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 19.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Slate Product Name: One Light Sconce UPC: 822920227110 Category: Sconces Glass: Cream Ribbed Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 19.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Slate Product Name: One Light Sconce UPC: 822920227110 Category: Sconces Glass: Cream Ribbed Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
9-223-1-25 Sconces-Single Glass - 648842 - Capital Lighting, Inc.
Columbus, OH, USA
9-223-1-25 Sconces-Single Glass
648842
9-223-1-25 Sconces-Single Glass 648842
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 19.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Slate Product Name: One Light Sconce UPC: 822920227110 Category: Sconces Glass: Cream Ribbed Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 19.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Slate
Product Name: One Light Sconce
UPC: 822920227110
Category: Sconces
Glass: Cream Ribbed
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648842
Product Name 9-223-1-25 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details