Capital Lighting, Inc. FLG-750-13 Fans-Light Kits 648832

Description
PRODUCT DETAILS / SPECS Bulb Type: Halogen Qty: 1 Wattage: 75 Finish: English Bronze Product Name: One Light Bowl Light Kit UPC: 822920227493 Category: Fan Light Kits Glass: White Frosted Halophane Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Bulb Type: Halogen Qty: 1 Wattage: 75 Finish: English Bronze Product Name: One Light Bowl Light Kit UPC: 822920227493 Category: Fan Light Kits Glass: White Frosted Halophane Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
FLG-750-13 Fans-Light Kits - 648832 - Capital Lighting, Inc.
Columbus, OH, USA
FLG-750-13 Fans-Light Kits
648832
FLG-750-13 Fans-Light Kits 648832
PRODUCT DETAILS / SPECS Bulb Type: Halogen Qty: 1 Wattage: 75 Finish: English Bronze Product Name: One Light Bowl Light Kit UPC: 822920227493 Category: Fan Light Kits Glass: White Frosted Halophane Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Bulb
Type: Halogen
Qty: 1
Wattage: 75
Finish: English Bronze
Product Name: One Light Bowl Light Kit
UPC: 822920227493
Category: Fan Light Kits
Glass: White Frosted Halophane
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648832
Product Name FLG-750-13 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details