Capital Lighting, Inc. 7-715-1-13 Mini Pendants-Rod 648552

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 41.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: English Bronze Product Name: One Light Mini Pendant UPC: 822920228445 Category: Mini Pendants Glass: Green Art Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 41.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: English Bronze Product Name: One Light Mini Pendant UPC: 822920228445 Category: Mini Pendants Glass: Green Art Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
7-715-1-13 Mini Pendants-Rod - 648552 - Capital Lighting, Inc.
Columbus, OH, USA
7-715-1-13 Mini Pendants-Rod
648552
7-715-1-13 Mini Pendants-Rod 648552
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 41.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: English Bronze Product Name: One Light Mini Pendant UPC: 822920228445 Category: Mini Pendants Glass: Green Art Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 3.75
Height: 41.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: English Bronze
Product Name: One Light Mini Pendant
UPC: 822920228445
Category: Mini Pendants
Glass: Green Art
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648552
Product Name 7-715-1-13 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details