Capital Lighting, Inc. 5-774-13 Exterior -Wall Mount 648536

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 37.75 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: English Bronze Product Name: Three Light Outdoor UPC: 822920227332 Category: Outdoor Wall Glass: Pale Cream Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 37.75 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: English Bronze Product Name: Three Light Outdoor UPC: 822920227332 Category: Outdoor Wall Glass: Pale Cream Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-774-13 Exterior -Wall Mount - 648536 - Capital Lighting, Inc.
Columbus, OH, USA
5-774-13 Exterior -Wall Mount
648536
5-774-13 Exterior -Wall Mount 648536
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 37.75 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: English Bronze Product Name: Three Light Outdoor UPC: 822920227332 Category: Outdoor Wall Glass: Pale Cream Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 37.75
Extension: 13.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: English Bronze
Product Name: Three Light Outdoor
UPC: 822920227332
Category: Outdoor Wall
Glass: Pale Cream Seeded
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648536
Product Name 5-774-13 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details