Capital Lighting, Inc. 5-775-13 Exterior -Wall Mount 648533

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 47.75 Extension: 17.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: English Bronze Product Name: Four Light Outdoor UPC: 822920227349 Category: Outdoor Wall Glass: Pale Cream Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 47.75 Extension: 17.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: English Bronze Product Name: Four Light Outdoor UPC: 822920227349 Category: Outdoor Wall Glass: Pale Cream Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-775-13 Exterior -Wall Mount - 648533 - Capital Lighting, Inc.
Columbus, OH, USA
5-775-13 Exterior -Wall Mount
648533
5-775-13 Exterior -Wall Mount 648533
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 47.75 Extension: 17.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: English Bronze Product Name: Four Light Outdoor UPC: 822920227349 Category: Outdoor Wall Glass: Pale Cream Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 47.75
Extension: 17.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: English Bronze
Product Name: Four Light Outdoor
UPC: 822920227349
Category: Outdoor Wall
Glass: Pale Cream Seeded
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648533
Product Name 5-775-13 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details