Capital Lighting, Inc. 5-776-13 Exterior -Hanging 648531

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 35.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: English Bronze Product Name: Four Light Outdoor UPC: 822920227356 Category: Outdoor Ceiling Glass: Pale Cream Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 35.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: English Bronze Product Name: Four Light Outdoor UPC: 822920227356 Category: Outdoor Ceiling Glass: Pale Cream Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-776-13 Exterior -Hanging - 648531 - Capital Lighting, Inc.
Columbus, OH, USA
5-776-13 Exterior -Hanging
648531
5-776-13 Exterior -Hanging 648531
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 35.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: English Bronze Product Name: Four Light Outdoor UPC: 822920227356 Category: Outdoor Ceiling Glass: Pale Cream Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 35.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: English Bronze
Product Name: Four Light Outdoor
UPC: 822920227356
Category: Outdoor Ceiling
Glass: Pale Cream Seeded
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648531
Product Name 5-776-13 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details