Capital Lighting, Inc. 6-8004-15-109 Flush Mounts-Bowl Style 648509

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Flush Mount UPC: 822920227288 Category: Flush Mounts Glass: White Frost Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Flush Mount UPC: 822920227288 Category: Flush Mounts Glass: White Frost Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6-8004-15-109 Flush Mounts-Bowl Style - 648509 - Capital Lighting, Inc.
Columbus, OH, USA
6-8004-15-109 Flush Mounts-Bowl Style
648509
6-8004-15-109 Flush Mounts-Bowl Style 648509
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Flush Mount UPC: 822920227288 Category: Flush Mounts Glass: White Frost Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 8.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Nickel
Product Name: Three Light Flush Mount
UPC: 822920227288
Category: Flush Mounts
Glass: White Frost
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648509
Product Name 6-8004-15-109 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details