Capital Lighting, Inc. 7-228-1-25 Mini Pendants-Drum Shades 648502

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 43.00 Bulb Qty: 1 Wattage: 100 Finish: Slate Product Name: One Light Mini Pendant UPC: 822920227080 Category: Mini Pendants Glass: Cream Ribbed Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 43.00 Bulb Qty: 1 Wattage: 100 Finish: Slate Product Name: One Light Mini Pendant UPC: 822920227080 Category: Mini Pendants Glass: Cream Ribbed Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
7-228-1-25 Mini Pendants-Drum Shades - 648502 - Capital Lighting, Inc.
Columbus, OH, USA
7-228-1-25 Mini Pendants-Drum Shades
648502
7-228-1-25 Mini Pendants-Drum Shades 648502
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 43.00 Bulb Qty: 1 Wattage: 100 Finish: Slate Product Name: One Light Mini Pendant UPC: 822920227080 Category: Mini Pendants Glass: Cream Ribbed Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 43.00
Bulb
Qty: 1
Wattage: 100
Finish: Slate
Product Name: One Light Mini Pendant
UPC: 822920227080
Category: Mini Pendants
Glass: Cream Ribbed
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648502
Product Name 7-228-1-25 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details