Capital Lighting, Inc. AJC-8642 Large Chandeliers-Candle 648295

Description
PRODUCT DETAILS / SPECS Width/Dia: 62.00 Height: 60.00 Bulb Type: Candelabra Qty: 38 Wattage: 60 Finish: Champagne Gilded
Description
PRODUCT DETAILS / SPECS Width/Dia: 62.00 Height: 60.00 Bulb Type: Candelabra Qty: 38 Wattage: 60 Finish: Champagne Gilded

Suppliers

Company
Product
Description
Supplier Links
AJC-8642 Large Chandeliers-Candle - 648295 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8642 Large Chandeliers-Candle
648295
AJC-8642 Large Chandeliers-Candle 648295
PRODUCT DETAILS / SPECS Width/Dia: 62.00 Height: 60.00 Bulb Type: Candelabra Qty: 38 Wattage: 60 Finish: Champagne Gilded

PRODUCT DETAILS / SPECS
Width/Dia: 62.00
Height: 60.00
Bulb
Type: Candelabra
Qty: 38
Wattage: 60
Finish: Champagne Gilded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648295
Product Name AJC-8642 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details