Capital Lighting, Inc. 1-4053-6-124 Mid. Chandeliers-Candle 648286

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 35.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Fiesta Bronze Product Name: Six Light Traditional Chandelier UPC: 822920227226 Category: Indoor Chandeliers Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 35.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Fiesta Bronze Product Name: Six Light Traditional Chandelier UPC: 822920227226 Category: Indoor Chandeliers Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
1-4053-6-124 Mid. Chandeliers-Candle - 648286 - Capital Lighting, Inc.
Columbus, OH, USA
1-4053-6-124 Mid. Chandeliers-Candle
648286
1-4053-6-124 Mid. Chandeliers-Candle 648286
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 35.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Fiesta Bronze Product Name: Six Light Traditional Chandelier UPC: 822920227226 Category: Indoor Chandeliers Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 35.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Fiesta Bronze
Product Name: Six Light Traditional Chandelier
UPC: 822920227226
Category: Indoor Chandeliers
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648286
Product Name 1-4053-6-124 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details