Capital Lighting, Inc. AJC-8647 Mid. Chandeliers-Candle 648276

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 38.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Silver Leaf Product Name: Antique Gold Clip On Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 38.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Silver Leaf Product Name: Antique Gold Clip On Shade

Suppliers

Company
Product
Description
Supplier Links
AJC-8647 Mid. Chandeliers-Candle - 648276 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8647 Mid. Chandeliers-Candle
648276
AJC-8647 Mid. Chandeliers-Candle 648276
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 38.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Silver Leaf Product Name: Antique Gold Clip On Shade

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 38.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Aged Silver Leaf
Product Name: Antique Gold Clip On Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648276
Product Name AJC-8647 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details