PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Aged Silver Leaf
Product Name: Antique Gold Clip On Shade
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 648273 |
| Product Name | AJC-8648 Mid. Chandeliers-Candle |
| Application | Residential |