Capital Lighting, Inc. AJC-8649 Mid. Chandeliers-Candle 648271

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 37.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Florentine Gold
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 37.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Florentine Gold

Suppliers

Company
Product
Description
Supplier Links
AJC-8649 Mid. Chandeliers-Candle - 648271 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8649 Mid. Chandeliers-Candle
648271
AJC-8649 Mid. Chandeliers-Candle 648271
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 37.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Florentine Gold

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 37.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Florentine Gold

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648271
Product Name AJC-8649 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details