Capital Lighting, Inc. JRL-8312 Lamps-Table Lamps 648270

Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Gray Green Product Name: Hand Finished Beige Shade
Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Gray Green Product Name: Hand Finished Beige Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8312 Lamps-Table Lamps - 648270 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8312 Lamps-Table Lamps
648270
JRL-8312 Lamps-Table Lamps 648270
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Gray Green Product Name: Hand Finished Beige Shade

PRODUCT DETAILS / SPECS
Height: 32.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Gray Green
Product Name: Hand Finished Beige Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648270
Product Name JRL-8312 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details