Capital Lighting, Inc. JRL-8331 Lamps-Table Lamps 648269

Description
PRODUCT DETAILS / SPECS Height: 30.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Mother of Pearl Product Name: Smokey Taupe Shade
Description
PRODUCT DETAILS / SPECS Height: 30.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Mother of Pearl Product Name: Smokey Taupe Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8331 Lamps-Table Lamps - 648269 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8331 Lamps-Table Lamps
648269
JRL-8331 Lamps-Table Lamps 648269
PRODUCT DETAILS / SPECS Height: 30.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Mother of Pearl Product Name: Smokey Taupe Shade

PRODUCT DETAILS / SPECS
Height: 30.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Mother of Pearl
Product Name: Smokey Taupe Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648269
Product Name JRL-8331 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details