Capital Lighting, Inc. JRL-8337 Lamps-Floor Lamps 648263

Description
PRODUCT DETAILS / SPECS Height: 67.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150
Description
PRODUCT DETAILS / SPECS Height: 67.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150

Suppliers

Company
Product
Description
Supplier Links
JRL-8337 Lamps-Floor Lamps - 648263 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8337 Lamps-Floor Lamps
648263
JRL-8337 Lamps-Floor Lamps 648263
PRODUCT DETAILS / SPECS Height: 67.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150

PRODUCT DETAILS / SPECS
Height: 67.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648263
Product Name JRL-8337 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details