Capital Lighting, Inc. 1-220-6-25 Mid. Chandeliers-Glass Up 648258

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 27.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Slate Product Name: Six Light Transitional Chandelier UPC: 822920227073 Category: Indoor Chandeliers Glass: Cream Ribbed Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 27.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Slate Product Name: Six Light Transitional Chandelier UPC: 822920227073 Category: Indoor Chandeliers Glass: Cream Ribbed Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
1-220-6-25 Mid. Chandeliers-Glass Up - 648258 - Capital Lighting, Inc.
Columbus, OH, USA
1-220-6-25 Mid. Chandeliers-Glass Up
648258
1-220-6-25 Mid. Chandeliers-Glass Up 648258
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 27.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Slate Product Name: Six Light Transitional Chandelier UPC: 822920227073 Category: Indoor Chandeliers Glass: Cream Ribbed Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 27.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Slate
Product Name: Six Light Transitional Chandelier
UPC: 822920227073
Category: Indoor Chandeliers
Glass: Cream Ribbed
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648258
Product Name 1-220-6-25 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details