Capital Lighting, Inc. 1-2030-4-250 Mini Chandeliers-Candle 648252

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mercury Black with Mirror Insets Product Name: Four Light Transitional Mini Chandelier UPC: 822920226069 Category: Indoor Chandeliers Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mercury Black with Mirror Insets Product Name: Four Light Transitional Mini Chandelier UPC: 822920226069 Category: Indoor Chandeliers Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
1-2030-4-250 Mini Chandeliers-Candle - 648252 - Capital Lighting, Inc.
Columbus, OH, USA
1-2030-4-250 Mini Chandeliers-Candle
648252
1-2030-4-250 Mini Chandeliers-Candle 648252
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mercury Black with Mirror Insets Product Name: Four Light Transitional Mini Chandelier UPC: 822920226069 Category: Indoor Chandeliers Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 19.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Mercury Black with Mirror Insets
Product Name: Four Light Transitional Mini Chandelier
UPC: 822920226069
Category: Indoor Chandeliers
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648252
Product Name 1-2030-4-250 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147185 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lamp Type LED
View Details