Capital Lighting, Inc. JRL-8345 Lamps-Table Lamps 648237

Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Crystal Product Name: Silver Shade
Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Crystal Product Name: Silver Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8345 Lamps-Table Lamps - 648237 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8345 Lamps-Table Lamps
648237
JRL-8345 Lamps-Table Lamps 648237
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Crystal Product Name: Silver Shade

PRODUCT DETAILS / SPECS
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Crystal
Product Name: Silver Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648237
Product Name JRL-8345 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details