Capital Lighting, Inc. JRL-8348 Lamps-Table Lamps 648236

Description
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Silvered Snakeskin Product Name: Beige Shade
Description
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Silvered Snakeskin Product Name: Beige Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8348 Lamps-Table Lamps - 648236 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8348 Lamps-Table Lamps
648236
JRL-8348 Lamps-Table Lamps 648236
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Silvered Snakeskin Product Name: Beige Shade

PRODUCT DETAILS / SPECS
Height: 36.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Silvered Snakeskin
Product Name: Beige Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648236
Product Name JRL-8348 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details