Capital Lighting, Inc. JRL-8390 Lamps-Table Lamps 648222

Description
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Glass and Chrome Product Name: Recommend 60 Watt Bulb
Description
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Glass and Chrome Product Name: Recommend 60 Watt Bulb

Suppliers

Company
Product
Description
Supplier Links
JRL-8390 Lamps-Table Lamps - 648222 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8390 Lamps-Table Lamps
648222
JRL-8390 Lamps-Table Lamps 648222
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Glass and Chrome Product Name: Recommend 60 Watt Bulb

PRODUCT DETAILS / SPECS
Height: 28.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Glass and Chrome
Product Name: Recommend 60 Watt Bulb

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648222
Product Name JRL-8390 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details