Capital Lighting, Inc. JRL-8389 Lamps-Desk/Piano Lamps 648220

Description
PRODUCT DETAILS / SPECS Height: 21.00 Bulb Type: A15 Qty: 1 Wattage: 25 Finish: Glass and Chrome Product Name: Charcoal Brown Shade
Description
PRODUCT DETAILS / SPECS Height: 21.00 Bulb Type: A15 Qty: 1 Wattage: 25 Finish: Glass and Chrome Product Name: Charcoal Brown Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8389 Lamps-Desk/Piano Lamps - 648220 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8389 Lamps-Desk/Piano Lamps
648220
JRL-8389 Lamps-Desk/Piano Lamps 648220
PRODUCT DETAILS / SPECS Height: 21.00 Bulb Type: A15 Qty: 1 Wattage: 25 Finish: Glass and Chrome Product Name: Charcoal Brown Shade

PRODUCT DETAILS / SPECS
Height: 21.00
Bulb
Type: A15
Qty: 1
Wattage: 25
Finish: Glass and Chrome
Product Name: Charcoal Brown Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648220
Product Name JRL-8389 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details