Capital Lighting, Inc. JRL-8364 Lamps-Table Lamps 648210

Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Plated Product Name: Chocolate
Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Plated Product Name: Chocolate

Suppliers

Company
Product
Description
Supplier Links
JRL-8364 Lamps-Table Lamps - 648210 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8364 Lamps-Table Lamps
648210
JRL-8364 Lamps-Table Lamps 648210
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Plated Product Name: Chocolate

PRODUCT DETAILS / SPECS
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Nickel Plated
Product Name: Chocolate

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648210
Product Name JRL-8364 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details