Capital Lighting, Inc. JRL-8380 Lamps-Table Lamps 648205

Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Mosaic Glass Product Name: Eggshell
Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Mosaic Glass Product Name: Eggshell

Suppliers

Company
Product
Description
Supplier Links
JRL-8380 Lamps-Table Lamps - 648205 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8380 Lamps-Table Lamps
648205
JRL-8380 Lamps-Table Lamps 648205
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Mosaic Glass Product Name: Eggshell

PRODUCT DETAILS / SPECS
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Mosaic Glass
Product Name: Eggshell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648205
Product Name JRL-8380 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details