Capital Lighting, Inc. 26265 Lamps-Table Lamps 647664

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 37.50 Length 37.50 Bulb Qty: 1 Wattage: 150 Finish: Ebony Black Weight: 14 Product Name: One Light Table Lamp UPC: 792977262658 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 37.50 Length 37.50 Bulb Qty: 1 Wattage: 150 Finish: Ebony Black Weight: 14 Product Name: One Light Table Lamp UPC: 792977262658 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26265 Lamps-Table Lamps - 647664 - Capital Lighting, Inc.
Columbus, OH, USA
26265 Lamps-Table Lamps
647664
26265 Lamps-Table Lamps 647664
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 37.50 Length 37.50 Bulb Qty: 1 Wattage: 150 Finish: Ebony Black Weight: 14 Product Name: One Light Table Lamp UPC: 792977262658 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 37.50
Length 37.50
Bulb
Qty: 1
Wattage: 150
Finish: Ebony Black
Weight: 14
Product Name: One Light Table Lamp
UPC: 792977262658
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647664
Product Name 26265 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details