Capital Lighting, Inc. 26268 Lamps-Table Lamps 647661

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.50 Length 29.50 Bulb Qty: 1 Wattage: 150 Finish: Light Cherry Weight: 19 Product Name: One Light Table Lamp UPC: 792977262689 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.50 Length 29.50 Bulb Qty: 1 Wattage: 150 Finish: Light Cherry Weight: 19 Product Name: One Light Table Lamp UPC: 792977262689 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26268 Lamps-Table Lamps - 647661 - Capital Lighting, Inc.
Columbus, OH, USA
26268 Lamps-Table Lamps
647661
26268 Lamps-Table Lamps 647661
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.50 Length 29.50 Bulb Qty: 1 Wattage: 150 Finish: Light Cherry Weight: 19 Product Name: One Light Table Lamp UPC: 792977262689 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 29.50
Length 29.50
Bulb
Qty: 1
Wattage: 150
Finish: Light Cherry
Weight: 19
Product Name: One Light Table Lamp
UPC: 792977262689
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647661
Product Name 26268 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details