Capital Lighting, Inc. 26512 Lamps-Table Lamps 647639

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 30.75 Length 30.75 Bulb Qty: 1 Wattage: 100 Finish: Travertine Stone Weight: 14 Product Name: One Light Table Lamp UPC: 792977265123 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 30.75 Length 30.75 Bulb Qty: 1 Wattage: 100 Finish: Travertine Stone Weight: 14 Product Name: One Light Table Lamp UPC: 792977265123 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26512 Lamps-Table Lamps - 647639 - Capital Lighting, Inc.
Columbus, OH, USA
26512 Lamps-Table Lamps
647639
26512 Lamps-Table Lamps 647639
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 30.75 Length 30.75 Bulb Qty: 1 Wattage: 100 Finish: Travertine Stone Weight: 14 Product Name: One Light Table Lamp UPC: 792977265123 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 30.75
Length 30.75
Bulb
Qty: 1
Wattage: 100
Finish: Travertine Stone
Weight: 14
Product Name: One Light Table Lamp
UPC: 792977265123
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647639
Product Name 26512 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details