Capital Lighting, Inc. 26883 Lamps-Table Lamps 647638

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.50 Length 34.50 Bulb Qty: 1 Wattage: 150 Finish: Mossy Green Weight: 17 Product Name: One Light Table Lamp UPC: 792977268834 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.50 Length 34.50 Bulb Qty: 1 Wattage: 150 Finish: Mossy Green Weight: 17 Product Name: One Light Table Lamp UPC: 792977268834 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26883 Lamps-Table Lamps - 647638 - Capital Lighting, Inc.
Columbus, OH, USA
26883 Lamps-Table Lamps
647638
26883 Lamps-Table Lamps 647638
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.50 Length 34.50 Bulb Qty: 1 Wattage: 150 Finish: Mossy Green Weight: 17 Product Name: One Light Table Lamp UPC: 792977268834 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 34.50
Length 34.50
Bulb
Qty: 1
Wattage: 150
Finish: Mossy Green
Weight: 17
Product Name: One Light Table Lamp
UPC: 792977268834
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647638
Product Name 26883 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details