Capital Lighting, Inc. 26746-1 Lamps-Table Lamps 647633

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 27.00 Length 27.00 Bulb Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 792977267462 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 27.00 Length 27.00 Bulb Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 792977267462 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26746-1 Lamps-Table Lamps - 647633 - Capital Lighting, Inc.
Columbus, OH, USA
26746-1 Lamps-Table Lamps
647633
26746-1 Lamps-Table Lamps 647633
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 27.00 Length 27.00 Bulb Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 792977267462 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 27.00
Length 27.00
Bulb
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977267462
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647633
Product Name 26746-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details