Capital Lighting, Inc. 26881 Lamps-Table Lamps 647632

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 32.25 Length 32.25 Bulb Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 15 Product Name: One Light Table Lamp UPC: 792977268810 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 32.25 Length 32.25 Bulb Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 15 Product Name: One Light Table Lamp UPC: 792977268810 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26881 Lamps-Table Lamps - 647632 - Capital Lighting, Inc.
Columbus, OH, USA
26881 Lamps-Table Lamps
647632
26881 Lamps-Table Lamps 647632
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 32.25 Length 32.25 Bulb Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 15 Product Name: One Light Table Lamp UPC: 792977268810 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 32.25
Length 32.25
Bulb
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977268810
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647632
Product Name 26881 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details