Capital Lighting, Inc. 26750-1 Lamps-Table Lamps 647630

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.00 Length 30.00 Bulb Qty: 1 Wattage: 150 Finish: Aged Ivory Weight: 15 Product Name: One Light Table Lamp UPC: 792977267509 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.00 Length 30.00 Bulb Qty: 1 Wattage: 150 Finish: Aged Ivory Weight: 15 Product Name: One Light Table Lamp UPC: 792977267509 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26750-1 Lamps-Table Lamps - 647630 - Capital Lighting, Inc.
Columbus, OH, USA
26750-1 Lamps-Table Lamps
647630
26750-1 Lamps-Table Lamps 647630
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.00 Length 30.00 Bulb Qty: 1 Wattage: 150 Finish: Aged Ivory Weight: 15 Product Name: One Light Table Lamp UPC: 792977267509 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 30.00
Length 30.00
Bulb
Qty: 1
Wattage: 150
Finish: Aged Ivory
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977267509
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647630
Product Name 26750-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details