Capital Lighting, Inc. 29893 Lamps-Table Lamps 647621

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 36.50 Length 36.50 Bulb Qty: 1 Wattage: 100 Finish: Mossy Green Glaze Weight: 17 Product Name: One Light Table Lamps UPC: 792977298930 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 36.50 Length 36.50 Bulb Qty: 1 Wattage: 100 Finish: Mossy Green Glaze Weight: 17 Product Name: One Light Table Lamps UPC: 792977298930 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29893 Lamps-Table Lamps - 647621 - Capital Lighting, Inc.
Columbus, OH, USA
29893 Lamps-Table Lamps
647621
29893 Lamps-Table Lamps 647621
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 36.50 Length 36.50 Bulb Qty: 1 Wattage: 100 Finish: Mossy Green Glaze Weight: 17 Product Name: One Light Table Lamps UPC: 792977298930 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 36.50
Length 36.50
Bulb
Qty: 1
Wattage: 100
Finish: Mossy Green Glaze
Weight: 17
Product Name: One Light Table Lamps
UPC: 792977298930
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647621
Product Name 29893 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details