Capital Lighting, Inc. 28752 Lamps-Floor Lamps 647615

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 66.50 Length 66.50 Bulb Qty: 1 Wattage: 150 Finish: Antiqued Champagne Weight: 27 Product Name: One Light Floor Lamp UPC: 792977287521 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 66.50 Length 66.50 Bulb Qty: 1 Wattage: 150 Finish: Antiqued Champagne Weight: 27 Product Name: One Light Floor Lamp UPC: 792977287521 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28752 Lamps-Floor Lamps - 647615 - Capital Lighting, Inc.
Columbus, OH, USA
28752 Lamps-Floor Lamps
647615
28752 Lamps-Floor Lamps 647615
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 66.50 Length 66.50 Bulb Qty: 1 Wattage: 150 Finish: Antiqued Champagne Weight: 27 Product Name: One Light Floor Lamp UPC: 792977287521 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 66.50
Length 66.50
Bulb
Qty: 1
Wattage: 150
Finish: Antiqued Champagne
Weight: 27
Product Name: One Light Floor Lamp
UPC: 792977287521
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647615
Product Name 28752 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details