Capital Lighting, Inc. 29751 Lamps-Table Lamps 647608

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 36.50 Length 36.50 Bulb Qty: 1 Wattage: 100 Finish: Red Glaze Weight: 15 Product Name: One Light Table Lamps UPC: 792977297513 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 36.50 Length 36.50 Bulb Qty: 1 Wattage: 100 Finish: Red Glaze Weight: 15 Product Name: One Light Table Lamps UPC: 792977297513 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29751 Lamps-Table Lamps - 647608 - Capital Lighting, Inc.
Columbus, OH, USA
29751 Lamps-Table Lamps
647608
29751 Lamps-Table Lamps 647608
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 36.50 Length 36.50 Bulb Qty: 1 Wattage: 100 Finish: Red Glaze Weight: 15 Product Name: One Light Table Lamps UPC: 792977297513 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 36.50
Length 36.50
Bulb
Qty: 1
Wattage: 100
Finish: Red Glaze
Weight: 15
Product Name: One Light Table Lamps
UPC: 792977297513
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647608
Product Name 29751 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details