Capital Lighting, Inc. 29275-1 Lamps-Table Lamps 647606

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.75 Length 16.75 Bulb Qty: 1 Wattage: 60 Finish: Gloss Black Weight: 6 Product Name: One Light Down Lighting Glass Bulb Table Lamp UPC: 792977292754 Category: Lamps Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.75 Length 16.75 Bulb Qty: 1 Wattage: 60 Finish: Gloss Black Weight: 6 Product Name: One Light Down Lighting Glass Bulb Table Lamp UPC: 792977292754 Category: Lamps Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
29275-1 Lamps-Table Lamps - 647606 - Capital Lighting, Inc.
Columbus, OH, USA
29275-1 Lamps-Table Lamps
647606
29275-1 Lamps-Table Lamps 647606
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.75 Length 16.75 Bulb Qty: 1 Wattage: 60 Finish: Gloss Black Weight: 6 Product Name: One Light Down Lighting Glass Bulb Table Lamp UPC: 792977292754 Category: Lamps Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 16.75
Length 16.75
Bulb
Qty: 1
Wattage: 60
Finish: Gloss Black
Weight: 6
Product Name: One Light Down Lighting Glass Bulb Table Lamp
UPC: 792977292754
Category: Lamps
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647606
Product Name 29275-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details