Capital Lighting, Inc. 29608-1 Lamps-Table Lamps 647605

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.13 Height: 33.00 Length 33.00 Bulb Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 17 Product Name: One Light Table Lamps UPC: 792977296080 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.13 Height: 33.00 Length 33.00 Bulb Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 17 Product Name: One Light Table Lamps UPC: 792977296080 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29608-1 Lamps-Table Lamps - 647605 - Capital Lighting, Inc.
Columbus, OH, USA
29608-1 Lamps-Table Lamps
647605
29608-1 Lamps-Table Lamps 647605
PRODUCT DETAILS / SPECS Width/Dia: 7.13 Height: 33.00 Length 33.00 Bulb Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 17 Product Name: One Light Table Lamps UPC: 792977296080 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 7.13
Height: 33.00
Length 33.00
Bulb
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 17
Product Name: One Light Table Lamps
UPC: 792977296080
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647605
Product Name 29608-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details