Capital Lighting, Inc. 29274-1 Lamps-Table Lamps 647604

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.75 Length 16.75 Bulb Qty: 1 Wattage: 60 Finish: Burgundy Weight: 5 Product Name: One Light Down Lighting Glass Bulb Table Lamp UPC: 792977292747 Category: Lamps Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.75 Length 16.75 Bulb Qty: 1 Wattage: 60 Finish: Burgundy Weight: 5 Product Name: One Light Down Lighting Glass Bulb Table Lamp UPC: 792977292747 Category: Lamps Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
29274-1 Lamps-Table Lamps - 647604 - Capital Lighting, Inc.
Columbus, OH, USA
29274-1 Lamps-Table Lamps
647604
29274-1 Lamps-Table Lamps 647604
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.75 Length 16.75 Bulb Qty: 1 Wattage: 60 Finish: Burgundy Weight: 5 Product Name: One Light Down Lighting Glass Bulb Table Lamp UPC: 792977292747 Category: Lamps Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 16.75
Length 16.75
Bulb
Qty: 1
Wattage: 60
Finish: Burgundy
Weight: 5
Product Name: One Light Down Lighting Glass Bulb Table Lamp
UPC: 792977292747
Category: Lamps
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647604
Product Name 29274-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details