Capital Lighting, Inc. 29276 Lamps-Table Lamps 647603

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 41.50 Length 41.50 Bulb Qty: 1 Wattage: 100 Finish: Cherry Stain Weight: 13 Product Name: One Light Down Lighting Crossed Post and Ring Table Lamp UPC: 792977292761 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 41.50 Length 41.50 Bulb Qty: 1 Wattage: 100 Finish: Cherry Stain Weight: 13 Product Name: One Light Down Lighting Crossed Post and Ring Table Lamp UPC: 792977292761 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29276 Lamps-Table Lamps - 647603 - Capital Lighting, Inc.
Columbus, OH, USA
29276 Lamps-Table Lamps
647603
29276 Lamps-Table Lamps 647603
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 41.50 Length 41.50 Bulb Qty: 1 Wattage: 100 Finish: Cherry Stain Weight: 13 Product Name: One Light Down Lighting Crossed Post and Ring Table Lamp UPC: 792977292761 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 41.50
Length 41.50
Bulb
Qty: 1
Wattage: 100
Finish: Cherry Stain
Weight: 13
Product Name: One Light Down Lighting Crossed Post and Ring Table Lamp
UPC: 792977292761
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647603
Product Name 29276 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856579 - RS Components, Ltd.
Specs
Lamp Type LED
View Details