Capital Lighting, Inc. 29484-1 Lamps-Table Lamps 647601

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 35.00 Length 35.00 Bulb Qty: 1 Wattage: 60 Finish: Rustic Black Weight: 12 Product Name: One Light Table Lamps UPC: 792977294840 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 35.00 Length 35.00 Bulb Qty: 1 Wattage: 60 Finish: Rustic Black Weight: 12 Product Name: One Light Table Lamps UPC: 792977294840 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29484-1 Lamps-Table Lamps - 647601 - Capital Lighting, Inc.
Columbus, OH, USA
29484-1 Lamps-Table Lamps
647601
29484-1 Lamps-Table Lamps 647601
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 35.00 Length 35.00 Bulb Qty: 1 Wattage: 60 Finish: Rustic Black Weight: 12 Product Name: One Light Table Lamps UPC: 792977294840 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 35.00
Length 35.00
Bulb
Qty: 1
Wattage: 60
Finish: Rustic Black
Weight: 12
Product Name: One Light Table Lamps
UPC: 792977294840
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647601
Product Name 29484-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details