Capital Lighting, Inc. 21907 Mini Pendants-Chain 647429

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hand Wrought Iron Product Name: One Light Pendant UPC: 792977219072 Category: Lighting Fixtures Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hand Wrought Iron Product Name: One Light Pendant UPC: 792977219072 Category: Lighting Fixtures Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21907 Mini Pendants-Chain - 647429 - Capital Lighting, Inc.
Columbus, OH, USA
21907 Mini Pendants-Chain
647429
21907 Mini Pendants-Chain 647429
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hand Wrought Iron Product Name: One Light Pendant UPC: 792977219072 Category: Lighting Fixtures Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 26.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hand Wrought Iron
Product Name: One Light Pendant
UPC: 792977219072
Category: Lighting Fixtures
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647429
Product Name 21907 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details