Capital Lighting, Inc. 22482 Sconces-Single Glass 647425

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 5 Product Name: One Light Wall Sconce UPC: 792977224823 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 5 Product Name: One Light Wall Sconce UPC: 792977224823 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
22482 Sconces-Single Glass - 647425 - Capital Lighting, Inc.
Columbus, OH, USA
22482 Sconces-Single Glass
647425
22482 Sconces-Single Glass 647425
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 5 Product Name: One Light Wall Sconce UPC: 792977224823 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.00
Length 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Weight: 5
Product Name: One Light Wall Sconce
UPC: 792977224823
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647425
Product Name 22482 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details