Capital Lighting, Inc. 22268 Semi-Flush Mts.-Other 647423

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Marble over Ivory Shade Weight: 9 Product Name: Three Light Semi Flush Mount UPC: 792977222683 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Marble over Ivory Shade Weight: 9 Product Name: Three Light Semi Flush Mount UPC: 792977222683 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
22268 Semi-Flush Mts.-Other - 647423 - Capital Lighting, Inc.
Columbus, OH, USA
22268 Semi-Flush Mts.-Other
647423
22268 Semi-Flush Mts.-Other 647423
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Marble over Ivory Shade Weight: 9 Product Name: Three Light Semi Flush Mount UPC: 792977222683 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 13.00
Length 13.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Marble over Ivory Shade
Weight: 9
Product Name: Three Light Semi Flush Mount
UPC: 792977222683
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647423
Product Name 22268 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details