Capital Lighting, Inc. 22269 Semi-Flush Mts.-Bowl Style 647421

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 17 Product Name: Three Light Semi Flush Mount UPC: 792977222690 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 17 Product Name: Three Light Semi Flush Mount UPC: 792977222690 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
22269 Semi-Flush Mts.-Bowl Style - 647421 - Capital Lighting, Inc.
Columbus, OH, USA
22269 Semi-Flush Mts.-Bowl Style
647421
22269 Semi-Flush Mts.-Bowl Style 647421
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 17 Product Name: Three Light Semi Flush Mount UPC: 792977222690 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 17
Product Name: Three Light Semi Flush Mount
UPC: 792977222690
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647421
Product Name 22269 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details