Capital Lighting, Inc. 21227 Mid. Chandeliers-Glass Up 647414

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.13 Height: 32.13 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 34 Product Name: Six Light Chandelier UPC: 792977212271 Category: Lighting Fixtures Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.13 Height: 32.13 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 34 Product Name: Six Light Chandelier UPC: 792977212271 Category: Lighting Fixtures Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21227 Mid. Chandeliers-Glass Up - 647414 - Capital Lighting, Inc.
Columbus, OH, USA
21227 Mid. Chandeliers-Glass Up
647414
21227 Mid. Chandeliers-Glass Up 647414
PRODUCT DETAILS / SPECS Width/Dia: 29.13 Height: 32.13 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 34 Product Name: Six Light Chandelier UPC: 792977212271 Category: Lighting Fixtures Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 29.13
Height: 32.13
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 34
Product Name: Six Light Chandelier
UPC: 792977212271
Category: Lighting Fixtures
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647414
Product Name 21227 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details